EN
  • EN
  • DE

AD7812YRUZ-REEL7

Part No AD7812YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 350ksps 10-bit Serial 20-Pin TSSOP T/R / IC ADC 10BIT 8-CHAN SRL 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 350k
Number of Inputs 7, 8
Input Type Pseudo-Differential, Single Ended
Data Interface DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 20-TSSOP
Win Source Part Number 121665-AD7812YRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7812
Introduction Date August 21, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7812YRUZ-REEL7 CAD Model

Description

Product Overview

The AD7812YRUZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision electronic components. This ADC is part of a series designed to provide fast, accurate data conversion for a broad range of applications, including industrial control systems, data acquisition, and medical equipment.

Key Features

  • Resolution: 12-bit ADC offering fine granularity for precise measurements.
  • Sampling Rate: Fast sampling rate ensures timely data acquisition, making it suitable for high-speed applications.
  • Input Channels: Multiple analog input channels provide flexibility for monitoring various signals simultaneously.
  • Interface: Features a user-friendly digital interface that allows for easy integration with microcontrollers and digital systems.
  • Power Efficiency: Low power consumption makes it ideal for battery-powered or energy-sensitive applications.
  • Package: Comes in a compact package, making it suitable for space-constrained applications.
  • Supply Voltage: Operates over a range of supply voltages, compatible with various system designs.
  • Temperature Range: Specified performance across an extended temperature range, ensuring reliability in varying environmental conditions.

Applications

The AD7812YRUZ-REEL7's versatility allows it to be used in a variety of sectors. Its precision and speed make it an excellent choice for:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instruments
  • Instrumentation and measurement equipment
  • Robotics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7812YRUZ-REEL7 is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional environments.

Packaging and Availability

The product is available in a tape and reel format (REEL7), which facilitates easy handling and integration into automated manufacturing processes. This packaging method is ideal for high-volume production, reducing the time and cost associated with manual handling.

Overall, the AD7812YRUZ-REEL7 is a robust, efficient ADC solution that offers the precision and durability expected from a leader in analog technology like Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3798 $61.3172
33+ $3.5944 $118.6152
50+ $3.4812 $174.0600
69+ $3.3691 $232.4679
89+ $3.2571 $289.8819
119+ $2.9198 $347.4562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess