EN
  • EN
  • DE

AD7819YN

Part No AD7819YN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAMPLING PAR 16-DIP / 8 Bit Analog to Digital Converter Input 1 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 200k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number AD7819
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909782-AD7819YN
Ultra Librarian 3D Model Ultra Librarian AD7819YN CAD Model

Description

AD7819YN - Analog Devices Inc.

The AD7819YN is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is designed to provide fast, accurate data conversion for a wide range of applications, including data acquisition systems, industrial control, instrumentation, and medical devices.

Key Features:

  • High-Speed Conversion: The AD7819YN boasts a conversion time of just 2.5 µs, making it ideal for applications requiring rapid and frequent data updates.
  • Single 5V Power Supply: Operating on a single 5V supply, the device simplifies power management in systems where power efficiency is crucial.
  • Easy Interface: With its parallel interface, the AD7819YN can easily connect to microprocessors and DSPs, allowing for straightforward integration into existing systems.
  • Flexible Input Range: The device features an analog input range of 0V to VREF, with VREF ranging up to 5V, providing versatility in accommodating various signal levels.
  • Low Power Consumption: It is optimized for low power consumption, drawing just 750 µA during operation and 1 µA in power-down mode, which is essential for battery-powered or energy-sensitive applications.

Package and Temperature Range:

The AD7819YN is available in a compact 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing robustness for various environmental conditions. The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating environments.

Applications:

  • Data Acquisition Systems
  • Industrial Control and Automation
  • Instrumentation
  • Medical Devices
  • Portable Equipment

With its combination of speed, efficiency, and precision, the AD7819YN from Analog Devices Inc. is an excellent choice for designers seeking a robust and reliable ADC solution.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess