EN
  • EN
  • DE

AD7820KPZ

Part No AD7820KPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT LC2MOS 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 077082-AD7820KPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7820KPZ CAD Model

Description

Product Overview: AD7820KPZ from Analog Devices Inc.

The AD7820KPZ is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, from medical instruments to industrial control systems.

The AD7820KPZ operates with a conversion time of just 1.75 µs, allowing for rapid data acquisition that is essential in high-speed signal processing tasks. This quick conversion time ensures that users can accurately capture transient events and maintain high throughput in their systems. With its 8-bit resolution, this ADC provides a balance between resolution and speed, catering to applications that require moderate resolution with high sampling rates.

This ADC operates over a wide supply voltage range from 4.5V to 7.5V, providing flexibility in various power environments and making it compatible with both 5V and lower voltage systems. The AD7820KPZ also features a high input impedance, reducing the loading on the sample-and-hold circuit and making it easier to drive with a wide range of signal sources.

The device is packaged in a 20-lead PDIP (Plastic Dual In-line Package), ensuring robustness and ease of handling during the manufacturing process. It is also designed for through-hole mounting, which simplifies board design and prototyping phases. The AD7820KPZ offers excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures clean, accurate digital output.

For designers and engineers looking for an ADC that combines speed and precision without compromising on power efficiency, the AD7820KPZ from Analog Devices Inc. is an excellent choice. Its reliability and performance are backed by Analog Devices' reputation for quality in the field of analog-digital conversion technology.

To facilitate integration into a variety of systems, the AD7820KPZ provides a parallel interface that is straightforward to connect with most microprocessors and digital systems. With its robust feature set and proven performance, this ADC is poised to deliver exceptional value and functionality across multiple demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess