EN
  • EN
  • DE

AD7821KNZ

Part No AD7821KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT LC2MOS T/H HS 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 135745-AD7821KNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7821KNZ CAD Model

Description

AD7821KNZ High-Speed Microprocessor-Compatible 8-Bit ADC

The AD7821KNZ from Analog Devices Inc. is a high-speed, 8-bit analog-to-digital converter (ADC) that combines exceptional performance with microprocessor compatibility to deliver rapid data acquisition and conversion. Designed for applications requiring a balance between speed and precision, this ADC is an ideal choice for a variety of systems, including data acquisition, instrumentation, and digital signal processing.

Key Features:

  • High-Speed Conversion: With a conversion time of just 1.75μs, the AD7821KNZ ensures quick and efficient data processing, enabling real-time analysis and control in demanding applications.
  • Microprocessor Compatibility: The device features a versatile three-state, 8-bit parallel data bus, which allows for easy interfacing with a wide range of microprocessors and digital systems.
  • Track/Hold Function: The integrated track/hold function captures the analog signal at a precise moment, ensuring accurate conversion even with rapidly changing input signals.
  • Single +5V Supply Operation: Operating on a single +5V power supply simplifies the power design of the system, making it more energy-efficient and easier to integrate into a variety of circuits.
  • Low Power Consumption: With its low power design, the AD7821KNZ is suitable for portable and battery-operated equipment, where power efficiency is critical.
  • Compact DIP Package: The device comes in a 20-pin DIP (Dual In-line Package), which is well-suited for standard breadboards and sockets, facilitating prototyping and testing.

Applications:

  • Data acquisition systems
  • Instrumentation
  • Digital signal processing
  • Medical imaging
  • Communication systems

The AD7821KNZ ADC from Analog Devices Inc. offers a robust combination of speed, precision, and ease of use. Its fast conversion rate, coupled with low power consumption and microprocessor compatibility, makes it a versatile component for a multitude of electronic applications. Whether you're designing a complex medical imaging system or a simple data logging device, the AD7821KNZ provides the performance and reliability you need to achieve accurate and timely data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess