EN
  • EN
  • DE

AD7822BNZ

Part No AD7822BNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1CHAN 2MSPS 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Sampling Rate 2M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 767431-AD7822BNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7822
Introduction Date November 07, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7822BNZ CAD Model

Description

The AD7822BNZ is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) produced by the renowned manufacturer, Analog Devices Inc. This compact and efficient component is designed to deliver rapid conversion rates with a high level of accuracy, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control systems.

Key Features

  • Resolution: 8-bit ADC providing precise digital representation of analog signals.
  • Conversion Rate: Fast conversion time suitable for high-speed applications.
  • Single Supply Operation: Operates from a single 2.7 V to 5.5 V power supply, providing flexibility in various power environments.
  • Low Power Consumption: Ideal for power-sensitive applications, ensuring minimal impact on system power budgets.
  • Input Voltage Range: Accepts a broad range of input voltages, accommodating a variety of signal sources.
  • Interface: Features a simple, parallel interface that facilitates easy integration into existing systems.
  • Package: Comes in a robust, through-hole PDIP (Plastic Dual In-line Package), ensuring durability and ease of handling during assembly.

Applications

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Instrumentation
  • Portable Battery-Powered Devices

The AD7822BNZ is designed to operate over an industrial temperature range, making it reliable in harsh environments. Its high-speed performance is complemented by features such as an on-chip track-and-hold function, which ensures that the input signal is accurately captured for conversion, even in the presence of fast signal transients.

Analog Devices Inc. has a reputation for producing high-quality components that are both reliable and innovative. The AD7822BNZ is no exception, offering designers a powerful tool for enhancing the performance and efficiency of their electronic systems. With its robust design and advanced features, the AD7822BNZ is a versatile ADC that addresses the needs of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess