EN
  • EN
  • DE

AD7822BR-REEL

Part No AD7822BR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT PIPELINED 20SOIC  /  8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number AD7822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7822BR-REELDKR,2156-AD7822BR-REEL,ANAANAAD7822BR-REEL,AD7822BR-REELCT,2156-AD7822BR-REEL-ADTR-ND,AD7822BR-REEL-ND,AD7822BR-REELTR
Standard Package 1,000
Win Source Part Number 1003705-AD7822BR-REEL
Ultra Librarian 3D Model Ultra Librarian AD7822BR-REEL CAD Model

Description

The AD7822BR-REEL from Analog Devices Inc. is a high-performance, single-channel 12-bit analog-to-digital converter (ADC) that combines exceptional speed and precision in a tiny package, making it an ideal choice for a wide range of applications. This ADC operates on a single 2.7V to 5.25V power supply and is capable of sample rates up to 2 MSPS (mega-samples per second).

Offered in a convenient reel packaging, the AD7822BR-REEL is designed for efficient integration into automated manufacturing processes, reducing the time and cost of production. Its small footprint and low power consumption are particularly suited for portable or space-constrained applications such as medical devices, instrumentation, and battery-powered systems.

Key Features:

  • High-Speed Performance: With a sampling rate of up to 2 MSPS, the AD7822BR-REEL is optimized for applications that require rapid data acquisition without sacrificing accuracy.
  • Resolution: The 12-bit resolution ensures precise digital representation of the analog input signal, providing the detail needed for sensitive measurements.
  • Low Power Consumption: The device's efficient design allows for a low operating current, making it ideal for battery-powered applications where power conservation is critical.
  • Single Supply Operation: The ability to operate on a single supply voltage ranging from 2.7V to 5.25V provides flexibility in system design and simplifies power management.
  • Compact Packaging: The small size of the IC allows for a more compact overall design of the end product, which is particularly beneficial in portable and handheld devices.
  • Serial Interface: It features a serial interface that simplifies the connections to microcontrollers or digital signal processors, minimizing the number of I/O lines required.

Applications:

  • Data Acquisition Systems
  • Medical Instruments
  • Portable Battery-Powered Devices
  • Instrumentation
  • Communication Systems

The AD7822BR-REEL ADC from Analog Devices Inc. represents a balance of speed, precision, and power efficiency, making it a versatile component for designers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4379 $57.1895
11+ $9.3850 $103.2350
17+ $9.0917 $154.5589
23+ $8.7984 $202.3632
30+ $8.5052 $255.1560
40+ $7.6253 $305.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,369 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess