EN
  • EN
  • DE

AD7822BRU-REEL7

Part No AD7822BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name AD7822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7822BRU-REEL7-ND, AD7822BRU-REEL7TR, AD7822BRU-REEL7CT, AD7822BRU-REEL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859664-AD7822BRU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7822BRU-REEL7 CAD Model

Description

Product Overview: AD7822BRU-REEL7 from Analog Devices Inc.

The AD7822BRU-REEL7 is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This ADC comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor and is part of the REEL7 packaging series, indicating it is provided in tape and reel packaging suitable for automated assembly processes.

Key Features and Benefits

  • High-Speed Conversion: The AD7822BRU-REEL7 features a fast conversion rate, making it ideal for applications that require quick data acquisition.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power requirement, thereby preserving battery life in portable devices.
  • Single Power Supply: It operates from a single 2.7 V to 5.5 V power supply, providing designers with flexibility in various system architectures.
  • High Throughput: The device offers a high throughput rate, which is beneficial for systems that need to process large amounts of data in real-time.
  • Easy Interface: With a parallel interface, the AD7822BRU-REEL7 can be easily connected to microprocessors and digital systems, simplifying system design and integration.

Applications

The versatility of the AD7822BRU-REEL7 makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Instrumentation and control systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7822BRU-REEL7 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional and industrial environments.

Conclusion

The AD7822BRU-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable, high-speed, and low-power 8-bit ADC. Its ease of integration, coupled with its robust feature set, makes it a versatile component for a multitude of applications where precision and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4844 $61.9376
8+ $12.7051 $101.6408
13+ $12.3081 $160.0053
17+ $11.9110 $202.4870
22+ $11.5140 $253.3080
30+ $10.3229 $309.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,369 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess