The TC7SH08FU(T5L.JF) is a single 2-input AND gate from Toshiba Semiconductor and Storage. It is part of the TinyLogic™ series, designed for low-voltage, low-power operation in space-constrained applications.
Applications
- General Logic Applications
- Signal Gating
- Data Selection
- Address Decoding
- Portable Electronics
Features
- Single 2-Input AND Gate
- Low Voltage Operation: Operates from 1.65V to 5.5V.
- Low Power Consumption: Minimizes battery drain.
- High-Speed Operation: Provides fast switching performance.
- Small Package: Reduces board space requirements.
- RoHS Compliant: Environmentally friendly.
Benefits
- Extended Battery Life: Low power consumption prolongs battery life in portable devices.
- Compact Design: Small package is ideal for space-constrained applications.
- High Performance: Fast switching speed ensures reliable operation.
- Simplified Design: Easy to integrate into digital circuits.
Specifications
The TC7SH08FU(T5L.JF) typically features a propagation delay of a few nanoseconds. It operates from a supply voltage of 1.65V to 5.5V. The quiescent current is very low. It is available in a US8 package. Refer to the datasheet for complete specifications, including input voltage levels, output drive capability, and operating temperature range.