EN
  • EN
  • DE

AD7824TQ/883B

Part No AD7824TQ/883B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS High Speed 4- & 8-Channel 8-Bit ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137745-AD7824TQ/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7824TQ/883B CAD Model

Description

Analog Devices Inc. AD7824TQ/883B Product Overview

The AD7824TQ/883B is a high-performance, octal 8-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is designed to offer rapid data acquisition with eight channels, making it an ideal solution for applications that require simultaneous and multiple-channel analog signal processing.

Key Features

  • Multi-Channel Configuration: The AD7824TQ/883B features an octal configuration, providing eight independent ADC channels that allow for efficient data acquisition from multiple sources simultaneously.
  • High-Speed Conversion: With an 8-bit resolution, this ADC is capable of converting analog signals to digital at a high rate, ensuring minimal latency for time-sensitive applications.
  • Durable Design: The product comes in a robust package that meets the military specifications indicated by the "/883B" suffix, ensuring reliable performance in harsh environments.
  • Easy Integration: The AD7824TQ/883B is designed for straightforward integration into various system architectures, thanks to its versatile interfacing capabilities.
  • Low Power Consumption: It is optimized for low power operation, which is critical for portable and battery-powered applications where energy efficiency is paramount.

Applications

The AD7824TQ/883B is suited for a wide range of applications, particularly where multiple analog inputs need to be converted quickly and accurately. Its robust design makes it perfect for:

  • Defense and aerospace systems
  • Industrial control systems
  • Medical imaging devices
  • Data acquisition systems
  • Instrumentation and test equipment

Product Specifications

Analog Devices Inc. has ensured that the AD7824TQ/883B meets stringent quality standards. The ADC operates over a specified temperature range and is available in a package that is designed to withstand the rigors of high-reliability environments. It provides a parallel interface for communication, which enables quick and efficient data transfer.

In conclusion, the AD7824TQ/883B from Analog Devices Inc. represents a blend of performance, durability, and precision. It stands as a testament to the company's commitment to delivering high-quality components that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Micrel
Lowest to $9.8522

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess