EN
  • EN
  • DE

LM4879ITLX

Part No LM4879ITLX
Manufacturer National Semiconductor (TI)
Description 1.1 Watt Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200063-LM4879ITLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4879ITLX CAD Model

Description

The LM4879ITLX is a Boomer audio power amplifier from National Semiconductor (now Texas Instruments). It is designed to deliver high-quality audio output with minimal external components. This amplifier is particularly well-suited for portable applications such as mobile phones, laptops, and other battery-powered devices.

Applications:

  • Mobile Phones: Used to amplify audio signals for speaker output.
  • Laptop Computers: Employed in laptop computers to provide audio output through built-in speakers.
  • Portable Media Players: Used in MP3 players, portable DVD players, and other portable media devices.
  • Gaming Devices: Employed in handheld gaming devices to provide audio output.
  • Other Portable Audio Devices: Suitable for any battery-powered audio application.

Features:

  • Boomer Audio Amplifier: Delivers high-quality audio output.
  • Low Supply Voltage Operation: Operates from low supply voltages, making it suitable for battery-powered devices.
  • Integrated Shutdown Mode: Reduces power consumption when the amplifier is not in use.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and damage to the amplifier.

Benefits:

  • High-Quality Audio: Delivers clear and crisp audio output.
  • Energy Efficiency: Low supply voltage operation and integrated shutdown mode minimize power consumption.
  • Robust Protection: Short circuit and thermal shutdown protection ensure reliable operation.
  • Simplified Design: Requires minimal external components, simplifying design and reducing board space.
  • Cost-Effective Solution: Provides a cost-effective solution for audio amplification.

The LM4879ITLX features an integrated gain setting, which simplifies the design and reduces the number of external components required. It also includes a headphone amplifier, allowing for direct connection to headphones. The amplifier is available in a small surface-mount package, making it easy to integrate into space-constrained applications. The datasheet provides detailed information on its electrical characteristics, performance parameters, and application circuits, which should be carefully considered when designing the device into a system. This audio amplifier is an excellent choice for portable audio applications requiring high-quality audio output, energy efficiency, and robust protection.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9212 $62.4484
16+ $7.3204 $117.1264
25+ $7.0917 $177.2925
34+ $6.8630 $233.3420
44+ $6.6343 $291.9092
59+ $5.9483 $350.9497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess