EN
  • EN
  • DE

AD7828KPZ-REEL

Part No AD7828KPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 8CH HS 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Sampling Rate 50k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 133068-AD7828KPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7828KPZ-REEL CAD Model

Description

Product Overview: AD7828KPZ-REEL by Analog Devices Inc.

The AD7828KPZ-REEL is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in precision signal processing technology. This product is part of a reel, indicating it is often supplied in tape and reel packaging for automated assembly processes, making it an ideal choice for large-scale production environments.

Key Features

  • Resolution: 12-bit ADC, providing a fine level of detail in the digital representation of the analog signal.
  • Number of Channels: 8 single-ended inputs, allowing for multiple signal measurements with a single device.
  • Conversion Rate: Fast conversion times suitable for high-speed applications.
  • Power Consumption: Low power operation, which is essential for power-sensitive applications.
  • Package: Housed in a compact 20-pin package, the AD7828KPZ-REEL is designed to save space on printed circuit boards (PCBs).
  • Interface: Easy interfacing with microprocessors, facilitated by its digital I/O structure.

Applications

The AD7828KPZ-REEL is versatile for a wide range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Instrumentation and control systems
  • Battery-operated systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7828KPZ-REEL is manufactured to the highest standards, ensuring consistent performance and durability. Whether for industrial, commercial, or advanced research applications, this ADC delivers the precision and reliability that professionals depend on.

Ordering Information

The AD7828KPZ-REEL is available for order in tape and reel format, facilitating efficient assembly for high-volume production. For detailed ordering and shipping information, as well as customization options, customers can contact Analog Devices Inc. or an authorized distributor.

With its combination of features, the AD7828KPZ-REEL from Analog Devices Inc. is an excellent choice for designers looking for a reliable and accurate ADC solution to integrate into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess