EN
  • EN
  • DE

AD7829BRZ

Part No AD7829BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 8CH 2MSPS 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 2M
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 141941-AD7829BRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7829BRZ CAD Model

Description

Product Overview: AD7829BRZ by Analog Devices Inc.

The AD7829BRZ is a high-performance, 8-channel, 8-bit analog-to-digital converter (ADC) with a multiplexed sample-and-hold (S/H) from the renowned semiconductor manufacturer, Analog Devices Inc. This ADC is designed to operate with a single 5 V power supply, making it an ideal choice for many data acquisition systems where space and power efficiency are of paramount importance.

With its fast track-and-hold acquisition time and a conversion time of just 1.65 µs, the AD7829BRZ is well-suited for applications requiring high-speed data acquisition, such as medical imaging, industrial control systems, and battery-powered devices. The on-chip track-and-hold function allows the AD7829 to handle input frequencies up to 2 MHz, thus providing flexibility for a wide range of applications.

The device features a versatile parallel interface that is compatible with most microprocessors and DSPs, facilitating easy integration into system designs. The interface provides full read/write control, including the ability to read the result of one conversion while another is in progress, which is a feature that can significantly enhance the efficiency of the data acquisition process.

Key specifications of the AD7829BRZ include:

  • Resolution: 8-bit
  • Number of Channels: 8
  • Conversion Rate: 600 kSPS
  • Analog Input Voltage Range: 0 V to V_REF
  • Interface Type: Parallel
  • Operating Supply Voltage: 5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 20-Lead SOIC (Small Outline Integrated Circuit)

For applications demanding high-speed multiplexing combined with high-speed ADC, the AD7829BRZ offers a robust solution. Its small footprint in a 20-lead SOIC package allows for compact PCB design, and the device's guaranteed specifications over the extended industrial temperature range ensure reliable performance in challenging environments.

Analog Devices Inc. is known for their commitment to high-quality products, and the AD7829BRZ is a testament to their expertise in precision data conversion technology. This ADC is a solid choice for system designers looking to balance speed, power consumption, and performance in their next project.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6358 $57.2716
5+ $23.4960 $117.4800
7+ $22.7618 $159.3326
10+ $22.0275 $220.2750
12+ $21.2933 $255.5196
16+ $19.0905 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess