EN
  • EN
  • DE

AD7840JPZ-REEL

Part No AD7840JPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT V-OUT 28PLCC / 14 Bit Digital to Analog Converter 1 28-PLCC (11.51x11.51)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 14
Number of D/A Converters 1
Settling Time 4µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel, Serial
Reference Type External, Internal
Voltage - Supply, Analog ±5V
INL/DNL (LSB) ±2 (Max), ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting SMD (SMT)
Base Product Number AD7840
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7840JPZ-REELTR,AD7840JPZ-REEL-ND,AD7840JPZ-REELCT,AD7840JPZ-REELDKR
Standard Package 750
Win Source Part Number 1043072-AD7840JPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7840JPZ-REEL CAD Model

Description

Product Overview: AD7840JPZ-REEL from Analog Devices Inc.

The AD7840JPZ-REEL is a high-performance, 14-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of a precision DAC series that offers excellent accuracy and stability, making it suitable for a wide range of applications, including industrial control systems, digital signal processing, and high-end audio equipment.

Key Features

  • Resolution: The AD7840JPZ-REEL boasts a 14-bit resolution, providing high precision in analog output.
  • Interface: It features a versatile serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microprocessors and digital systems.
  • Settling Time: With a fast settling time, this DAC quickly reaches its final output value, which is crucial for applications requiring rapid signal changes.
  • Monotonicity: The device guarantees monotonicity over its entire operating temperature range, ensuring consistent and predictable performance.
  • Power Efficiency: The AD7840JPZ-REEL operates with a single +5 V supply, minimizing power consumption and making it ideal for power-sensitive applications.
  • Packaging: The product is available in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package and is provided on a reel, facilitating efficient handling and manufacturing processes.

Applications

The versatility of the AD7840JPZ-REEL allows it to be used across various demanding applications. Its precise and stable output is particularly useful in:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Medical Instrumentation
  • High-resolution Imaging Systems
  • Professional Audio Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD7840JPZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance even in the most challenging environments.

With its combination of features, the AD7840JPZ-REEL from Analog Devices Inc. is an excellent choice for designers looking for a DAC that offers both precision and ease of integration. Whether it's for sophisticated industrial applications or high-precision audio systems, this product delivers exceptional value and performance.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess