EN
  • EN
  • DE

AD7846AP

Part No AD7846AP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit Voltage Output DAC | IC DAC 16BIT V-OUT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Number of D/A Converters 1
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog ±11.4V ~ 15.75V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±16 (Maximum), ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Style SMD
Family Part Number AD7846
Manufacturer Pack Quantity 1
MSL Level 5 (48 Hours)
Win Source Part Number 1137803-AD7846AP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7846AP CAD Model

Description

AD7846AP Product Overview

The AD7846AP, crafted by the renowned semiconductor manufacturer Analog Devices Inc., stands as a testament to the company's commitment to precision and quality in the field of digital-to-analog conversion. This particular model is a part of the AD7846 series, which is recognized for its exceptional performance and reliability.

Key Features

  • High Precision: The AD7846AP boasts a 16-bit resolution which ensures high accuracy in digital-to-analog conversions, making it suitable for applications requiring precise data representation.
  • Dual Supply Operation: It operates on a dual supply voltage, which enhances its flexibility in various system designs, accommodating a broader range of applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this component maintains low power consumption, thereby extending the battery life of portable devices and reducing the overall power requirements in systems.
  • Monotonicity: The DAC guarantees monotonic performance over the entire operating temperature range, ensuring consistent and predictable output.

Applications

The versatility of the AD7846AP makes it an ideal choice for a multitude of applications. It is extensively used in:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • Precision instrumentation
  • Medical equipment

Technical Specifications

The AD7846AP is characterized by a number of technical specifications that define its operational parameters:

  • Resolution: 16 bits
  • Interface: Serial
  • Settling Time: 10 µs to 0.003% of FSR
  • Output Type: Voltage - Buffered
  • Operating Temperature: -40°C to +85°C

Quality and Reliability

Analog Devices Inc. upholds the highest standards in manufacturing, ensuring that the AD7846AP meets stringent quality and reliability criteria. Each unit undergoes rigorous testing to guarantee performance that industry professionals can trust for critical applications.

For detailed technical documentation, application notes, and support resources, customers can visit the official Analog Devices Inc. website or contact their support services for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess