EN
  • EN
  • DE

1206B102K500NT

Part No 1206B102K500NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Description Ceramic capacitor SMD-1206 1nF /50V X7R# K +-10% FENGHUA, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034507-1206B102K500NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1206B102K500NT CAD Model

Description

The 1206B102K500NT is a surface mount multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. MLCCs are widely used in electronic circuits for bypassing, decoupling, filtering, and energy storage. Fenghua Electronics is a well-known manufacturer of passive electronic components, recognized for their quality and reliability.

Applications

  • Bypassing: Used to bypass AC signals to ground, reducing noise in circuits.
  • Decoupling: Employed to decouple power supply lines, providing stable voltage to integrated circuits.
  • Filtering: Utilized in filters to block or pass specific frequencies.
  • Timing Circuits: Used in timing circuits for oscillators and timers.
  • Energy Storage: Integrated in applications requiring small amounts of energy storage.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Multilayer Construction: Provides high capacitance in a small package.
  • High Reliability: Constructed with high-quality materials for long-term reliability.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses in high-frequency applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reduced Noise: Improves signal integrity by reducing noise in circuits.
  • Stable Voltage: Provides stable voltage to integrated circuits, improving performance.
  • Improved Filter Performance: Enhances the performance of filters by providing precise capacitance.
  • Simplified Assembly: Simplifies assembly process with surface mount technology.
  • Compact Design: Saves space on printed circuit boards.

Additional Details

The 1206B102K500NT has a capacitance of 1000pF (102), a tolerance of ±10% (K), and a voltage rating of 50V (500). The case size is 1206, which refers to the physical dimensions of the capacitor in inches. This capacitor is commonly used in a wide range of electronic devices. Refer to the Fenghua Electronics datasheet for part number 1206B102K500NT for detailed specifications, including temperature characteristics, insulation resistance, and dissipation factor.

You May Also Be Interested in

IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amd
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,860+ $0.0269 $50.0340
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
9,665+ $0.0207 $200.0655
12,500+ $0.0200 $250.0000
16,670+ $0.0180 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207,110 pieces
MOQ: 1860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess