EN
  • EN
  • DE

AD7846KN

Part No AD7846KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit Voltage Output DAC | IC DAC 16BIT V-OUT 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Number of D/A Converters 1
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog ±11.4V ~ 15.75V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±8 (Maximum), ±0.5 (Maximum)
Architecture String DAC
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number AD7846
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137811-AD7846KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7846KN CAD Model

Description

AD7846KN - Precision Voltage Output DAC

The AD7846KN is a high-performance, precision 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., renowned for its exceptional accuracy and stability. Designed with advanced industrial, medical, and automation systems in mind, this product stands out for its robust design and reliable performance under demanding conditions.

Key Features

  • Resolution: 16-bit monotonic over temperature range
  • Interface: Serial input, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • Settling Time: Fast settling time of 10µs to 0.003% for quick and efficient operation
  • Output: Voltage output with a bipolar range ±10V
  • Reference: On-chip precision voltage reference with low temperature coefficient
  • Package: Housed in a 24-pin plastic DIP for easy integration into a variety of circuit designs
  • Temperature Range: Operating temperature range from -40°C to +85°C, catering to a wide range of environmental conditions

Applications

The AD7846KN is ideally suited for precision applications where accuracy and stability are paramount. Common applications include:

  • Process control and industrial automation
  • Medical instrumentation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD7846KN is no exception. It is manufactured using the latest techniques in integrated circuit fabrication and tested rigorously to ensure it meets the exacting standards expected from a leader in the field of precision electronics.

Technical Support and Resources

Customers can access a wealth of resources including detailed datasheets, application notes, and design tools through the Analog Devices website. Additionally, Analog Devices offers technical support for designers and engineers to help integrate the AD7846KN into their projects smoothly and effectively.

Overall, the AD7846KN from Analog Devices Inc. represents a blend of precision engineering, reliability, and functionality, making it a top choice for professionals seeking a high-quality DAC solution.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess