EN
  • EN
  • DE

AD7847SQ

Part No AD7847SQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 24CDIP / 12 Bit Digital to Analog Converter 2 24-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD7847
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 2
Settling Time 5µs
Output Type Voltage - Buffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±14.25V ~ 15.75V
Voltage - Supply, Digital ±14.25V ~ 15.75V
INL/DNL (LSB) ±0.5, ±1
Architecture R-2R, Segmented DAC
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 555131-AD7847SQ
Ultra Librarian 3D Model Ultra Librarian AD7847SQ CAD Model

Description

The AD7847SQ from Analog Devices Inc. is a high-performance, precision 12-bit voltage output digital-to-analog converter (DAC) that offers excellent accuracy and stability. Designed to meet the demanding requirements of industrial, communication, and high-end consumer applications, this component ensures reliable and consistent performance in a variety of settings.

Key Features:

  • Resolution: The AD7847SQ boasts a 12-bit resolution, providing fine-grain output with a high degree of precision.
  • Interface: It features a user-friendly serial interface that simplifies connection to microprocessors and digital systems, reducing the complexity of system design and saving valuable board space.
  • Accuracy: With its inherent accuracy, the AD7847SQ eliminates the need for calibration in most applications, offering a cost-effective solution without compromising on performance.
  • Stability: The component is characterized by excellent stability over time and temperature variations, ensuring reliable operation under diverse conditions.
  • Power Supply: It operates on a +5V to +15V single power supply, providing flexibility in system power design and compatibility with various system architectures.
  • Package: The AD7847SQ comes in a robust and reliable hermetically sealed ceramic package, which ensures protection against harsh environmental factors.

Applications:

Due to its high precision and performance, the AD7847SQ is ideal for a range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Medical Instruments

Technical Specifications:

Parameter Value
Resolution 12-Bit
Interface Type Serial
Supply Voltage +5V to +15V
Package Type Ceramic

With its combination of precision, ease of use, and robustness, the AD7847SQ from Analog Devices Inc. is a trustworthy choice for any application requiring a high-quality DAC.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
Lowest to $7.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess