EN
  • EN
  • DE

AD7853BN

Part No AD7853BN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL 200KSPS 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Number of Bits 12
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Base Product Number AD7853
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555141-AD7853BN
Ultra Librarian 3D Model Ultra Librarian AD7853BN CAD Model

Description

Product Overview: AD7853BN by Analog Devices Inc.

The AD7853BN is a high-performance, single-channel analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This ADC is part of their extensive range of data converters that cater to a wide array of applications, including industrial, communication, healthcare, and automotive sectors.

With a 12-bit resolution, the AD7853BN ensures precise digital representation of analog signals, making it suitable for applications that require accurate and reliable data acquisition. It operates on a single 5V power supply, which is beneficial for systems that aim to maintain low power consumption without compromising performance.

The AD7853BN features a throughput rate of up to 200 kSPS (kilo-samples per second), allowing it to handle fast analog signals effectively. This makes it an ideal choice for real-time data acquisition systems where timely processing of information is critical. The device's track-and-hold amplifier and on-chip conversion clock contribute to its ability to deliver high-speed performance while maintaining a high level of accuracy.

This ADC comes in a robust 24-pin DIP (Dual In-line Package), which is well-suited for through-hole mounting on printed circuit boards. The DIP package allows for easy integration into a wide range of electronic systems and ensures a strong physical connection, enhancing the durability and longevity of the product.

The AD7853BN offers various features that enhance its usability and flexibility. It includes a serial interface, which simplifies the connection to microcontrollers and digital signal processors. Additionally, it has an on-chip reference and buffer, which reduce the need for external components and help to minimize system design complexity.

In summary, the AD7853BN from Analog Devices Inc. is a versatile, high-speed ADC that combines excellent performance with ease of use. Its precision, speed, and integration features make it an excellent choice for designers looking to implement reliable data conversion in their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6105 $68.0525
11+ $11.1677 $122.8447
17+ $10.8189 $183.9213
23+ $10.4701 $240.8123
29+ $10.1213 $293.5177
39+ $9.0737 $353.8743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess