Product Overview: AD7853LARZ by Analog Devices Inc.
The AD7853LARZ is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to operate from a single 5 V power supply, making it an ideal choice for a wide range of data acquisition systems and applications that require high accuracy and low power consumption.
Key Features
- Resolution: 12 bits, ensuring precise digital representation of analog signals.
- Sampling Rate: Up to 200 kSPS (kilo-samples per second), suitable for capturing high-speed signals without losing fidelity.
- Input Type: Single-ended, providing ease of interfacing with sensors and other signal sources.
- Power Supply: 5 V supply voltage, compatible with many digital systems and simplifying power management.
- Interface: Serial interface for straightforward connectivity with microcontrollers and digital signal processors.
- Package: The device is available in a compact 24-lead TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.
- Low Power: Features low power consumption, with a typical operating current of just 1 mA, making it suitable for battery-powered devices.
Applications
The AD7853LARZ ADC is versatile and can be used in various applications, including:
- Industrial control systems
- Medical instrumentation
- Data acquisition systems
- Battery-powered devices
- Portable instrumentation
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7853LARZ is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring long-term performance and stability.
Ordering Information
The AD7853LARZ is available for order from Analog Devices Inc. and its authorized distributors. For detailed pricing and availability, please refer to the official Analog Devices website or contact their sales representatives.