EN
  • EN
  • DE

AD7862AR-2

Part No AD7862AR-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 250KSPS 28SOIC / 12 Bit Analog to Digital Converter Input 2 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 250k
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD7862
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555165-AD7862AR-2
Ultra Librarian 3D Model Ultra Librarian AD7862AR-2 CAD Model

Description

Product Overview: AD7862AR-2

Analog Devices Inc. presents the AD7862AR-2, a high-performance, dual 12-bit analog-to-digital converter (ADC) designed to cater to a wide range of applications, including industrial process control, instrumentation, and medical systems. This ADC is renowned for its exceptional accuracy, fast data acquisition, and dual-channel operation, making it an ideal choice for systems requiring simultaneous and independent digitization of multiple signals.

Key Features:

  • Dual 12-Bit ADC: The AD7862AR-2 features two independent ADC channels, each with a resolution of 12 bits, allowing for precise and concurrent sampling of analog signals.
  • Simultaneous Sampling: With simultaneous sampling capability, both ADCs operate in unison to ensure accurate time-domain correlation between the two channels.
  • High Throughput Rate: This device offers a high throughput rate of up to 1 MSPS (mega-samples per second), enabling rapid data acquisition and processing.
  • Low Power Consumption: Designed for efficiency, the AD7862AR-2 consumes minimal power, which is crucial for portable and battery-operated devices.
  • Flexible Power Supply: It operates with a dual power supply ranging from ±10.8 V to ±16.5 V or a single supply from +10.8 V to +16.5 V, providing versatility in different system designs.
  • On-Chip Track/Hold: The inclusion of an on-chip track/hold function ensures that the input signal is captured accurately without distortion during the conversion process.
  • Serial Interface: The ADC features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, which facilitates easy integration into a variety of digital systems.

Applications:

  • Industrial Process Control Systems
  • Medical Imaging Equipment
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Instrumentation and Control Systems

The AD7862AR-2 from Analog Devices Inc. is a robust and versatile ADC solution that combines speed, precision, and power efficiency. Its dual-channel design and compatibility with multiple serial interfaces make it a top choice for designers seeking performance and ease of integration in their digital systems. Whether it's for critical medical diagnostics, precise industrial automation, or sophisticated data acquisition, the AD7862AR-2 delivers reliable and accurate analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess