EN
  • EN
  • DE

LTC1474CMS8-5#TRPBF

Part No LTC1474CMS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG 5V 750MA 8MSOP / Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 5V
Current - Output 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1474
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1153688-LTC1474CMS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1474CMS8-5#TRPBF CAD Model

Description

Product Overview: LTC1474CMS8-5#TRPBF from Analog Devices Inc.

The LTC1474CMS8-5#TRPBF is a high-efficiency, low-power step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced power management IC is engineered to meet the rigorous demands of portable and battery-operated electronics, providing a compact and energy-efficient solution for voltage regulation.

Key Features and Benefits

  • High Efficiency: The LTC1474CMS8-5#TRPBF utilizes a synchronous rectification design, achieving high efficiency that can reach up to 96%. This ensures minimal heat generation and maximizes battery life in portable applications.
  • Low Quiescent Current: With a quiescent current of only 10μA, this converter significantly reduces power consumption when in standby mode, making it ideal for power-sensitive devices.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.6V to 25V, accommodating a variety of power sources and allowing for flexible design options.
  • Fixed Output Voltage: The LTC1474CMS8-5#TRPBF provides a stable 5V output, which is a common requirement for many digital circuits and microcontrollers.
  • Compact MSOP Package: Housed in a compact MSOP-8 package, the converter saves valuable board space and is well-suited for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Lead-Free and RoHS Compliant: This product is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in a wide range of markets and applications.

Applications

The LTC1474CMS8-5#TRPBF is versatile and can be used in various applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Power Supply Modules

With its combination of high efficiency, low power consumption, and compact size, the LTC1474CMS8-5#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions. Whether for consumer electronics, medical devices, or industrial applications, this DC/DC converter delivers reliable performance and helps to extend the operational life of battery-powered systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3177 $72.9531
6+ $19.9530 $119.7180
8+ $19.3294 $154.6352
11+ $18.7059 $205.7649
14+ $18.0824 $253.1536
19+ $16.2118 $308.0242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess