EN
  • EN
  • DE

AD7862ARZ-2

Part No AD7862ARZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD7862
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 713329-AD7862ARZ-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7862ARZ-2 CAD Model

Description

AD7862ARZ-2 Dual 12-Bit ADC from Analog Devices Inc.

The AD7862ARZ-2 is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is part of Analog Devices' AD7862 series, which is known for its high-speed sampling and dual-channel operation, making it an ideal choice for a variety of demanding applications in industrial, medical, and communication systems.

Key Features

  • Dual 12-Bit ADC: The AD7862ARZ-2 features two independent 12-bit ADCs on a single chip, providing simultaneous sampling and conversion of two different analog signals.
  • High-Speed Conversion: With a conversion rate of up to 1 MSPS (mega samples per second), this ADC offers swift data acquisition, which is crucial for real-time signal processing tasks.
  • Low Power Consumption: It is optimized for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Flexible Input Ranges: The device supports multiple input ranges, including ±10 V, ±5 V, and 0 to 10 V, ensuring versatility across different signal amplitudes.
  • On-Chip Track/Hold: The on-chip track/hold function ensures accurate sampling of the input signal without the need for external components.
  • No Pipeline Delays: The ADC operates without pipeline delays, delivering immediate conversion results after each sampling period.
  • Serial Interface: Equipped with a serial interface, the AD7862ARZ-2 allows for easy integration with microprocessors and DSPs, facilitating digital data transfer.

Applications

  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation
  • Multichannel Data Logging
  • Industrial Process Control

The AD7862ARZ-2 is available in a robust 24-pin SOIC package, ensuring compatibility with standard PCB layouts and providing a compact solution for space-constrained applications. With its dual-channel architecture and high-speed performance, the AD7862ARZ-2 ADC from Analog Devices Inc. is a reliable and efficient choice for professionals seeking accurate and rapid analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.0874 $70.0874
2+ $67.8971 $135.7942
3+ $65.7069 $197.1207
4+ $63.5167 $254.0668
6+ $56.9460 $341.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 814 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess