EN
  • EN
  • DE

AD7865YS-2

Part No AD7865YS-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 4CH 5V 44-MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 350k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 105°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD7865
Standard Package 11 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555183-AD7865YS-2
Ultra Librarian 3D Model Ultra Librarian AD7865YS-2 CAD Model

Description

The AD7865YS-2 is a high-performance, multi-channel analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is designed to cater to a broad spectrum of applications, including industrial control systems, medical instrumentation, and data acquisition systems, where accurate and rapid signal conversion is paramount.

Key Features

  • Simultaneous Sampling: The AD7865YS-2 boasts a 4-channel simultaneous sampling feature, allowing for the synchronized acquisition of signals, which is critical for phase-sensitive applications.
  • High-Speed Performance: With a 14-bit resolution and a conversion rate of up to 570 kSPS (kilo samples per second), this ADC provides both precision and speed, ensuring minimal latency in signal processing.
  • On-Chip Track/Hold Function: The integrated track/hold function enhances the quality of the sampled signals by eliminating sample-and-hold-related errors, thus providing cleaner data for processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7865YS-2 operates on a single 5V supply, making it suitable for portable and battery-powered applications.
  • Flexible Interface: The product features a parallel interface which is compatible with most microprocessors and DSPs, allowing for easy integration into existing systems.
  • Robust Package: The AD7865YS-2 is available in a 44-pin MQFP (Metric Quad Flat Pack) package, ensuring durability and reliability for industrial-grade applications.

Applications

The versatility of the AD7865YS-2 ADC makes it an ideal choice for a multitude of applications that require high-speed, multi-channel data conversion. It is particularly well-suited for:

  • Industrial Automation
  • Medical Imaging Systems
  • Complex Data Acquisition Tasks
  • Instrumentation and Control Systems
  • Multichannel Data Logging

With its combination of speed, accuracy, and low power consumption, the AD7865YS-2 from Analog Devices Inc. represents a sophisticated solution for designers looking to enhance the performance of their systems with reliable, high-quality data conversion.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess