EN
  • EN
  • DE

AD7865YSZ-1

Part No AD7865YSZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 4CHAN 5V 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate 350k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 767462-AD7865YSZ-1
Popularity Medium
Supply and Demand Status Limited
Family Name AD7865
Introduction Date September 15, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7865YSZ-1 CAD Model

Description

Product Overview: AD7865YSZ-1 by Analog Devices Inc.

The AD7865YSZ-1 is a high-performance, fast, four-channel, 14-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer Analog Devices Inc. This ADC is specifically engineered to cater to applications that require high data acquisition rates and superior precision, such as digital signal processing, industrial control systems, and medical instrumentation.

Key Features

  • Four-Channel Simultaneous Sampling: The AD7865YSZ-1 features four complete ADCs that allow simultaneous sampling of four analog signals, which is crucial for maintaining the integrity of multi-channel signal measurements.
  • High-Speed Performance: With a conversion rate of up to 1 MSPS (Mega Sample Per Second), this ADC is capable of rapid data acquisition, making it suitable for high-speed systems.
  • 14-Bit Resolution: The device provides a 14-bit resolution, ensuring high precision and accuracy in the digital representation of the analog input signals.
  • Single 5V Supply Operation: The AD7865YSZ-1 operates on a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: With its low power design, the ADC minimizes power dissipation, which is vital for power-sensitive applications.
  • Bipolar Input Range: The input range for each channel is ±10V, accommodating a wide range of signal amplitudes.
  • Interface Flexibility: The device includes a high-speed parallel interface, which is compatible with most digital signal processors (DSPs) and microcontrollers (MCUs).

Applications

  • Industrial Automation
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation
  • Motor Control

The AD7865YSZ-1 is available in a 28-lead SSOP (Shrink Small Outline Package) that is designed for optimized board space efficiency. With its robust feature set and the reliability of Analog Devices Inc., this ADC is an excellent choice for system designers who require a combination of high speed, multiple channels, and precision in their applications.

For detailed specifications, application notes, and support resources, designers and engineers should refer to the official Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.2634 $59.2634
3+ $48.6264 $145.8792
4+ $47.1069 $188.4276
6+ $45.5873 $273.5238
7+ $44.0678 $308.4746
9+ $39.5090 $355.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess