EN
  • EN
  • DE

AD7871JP-REEL

Part No AD7871JP-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28PLCC / 14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 83k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel, Serial
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital ±5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Base Product Number AD7871
Standard Package 750 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 767473-AD7871JP-REEL
Ultra Librarian 3D Model Ultra Librarian AD7871JP-REEL CAD Model

Description

Product Overview: AD7871JP-REEL

The AD7871JP-REEL from Analog Devices Inc. is a high-performance analog-to-digital converter (ADC) that offers exceptional accuracy and speed for demanding applications. This integrated circuit is designed to meet the rigorous requirements of industrial, medical, and communication systems where reliable and precise data conversion is critical.

Key Features

  • Precision Conversion: The AD7871JP-REEL provides 12-bit resolution, ensuring high-precision measurements for your data acquisition needs.
  • High-Speed Performance: With a conversion rate of up to 100 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signals without compromising accuracy.
  • Single Supply Operation: Operating from a single 5V power supply, the AD7871JP-REEL simplifies power management in your design.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices and energy-sensitive applications.
  • Flexible Input Range: The device features a versatile input range, accommodating both unipolar and bipolar input signals, which enhances its adaptability to various signal sources.
  • Interface Compatibility: It offers an easy-to-use parallel interface, ensuring compatibility with most microprocessors and digital systems.

Applications

The AD7871JP-REEL is well-suited for a wide array of applications, including but not limited to:

  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Instrumentation and Control Systems
  • Communication Systems

Reliability and Packaging

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7871JP-REEL comes in a robust package that is designed for optimal thermal performance and longevity. The "REEL" designation indicates that this product is available in tape and reel packaging, which facilitates efficient assembly for high-volume production environments.

In summary, the AD7871JP-REEL from Analog Devices Inc. is a versatile and reliable ADC solution that offers high-speed, precision data conversion for a variety of complex and critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8375 $81.8375
2+ $67.1494 $134.2988
3+ $65.0508 $195.1524
4+ $62.9521 $251.8084
5+ $60.8546 $304.2730
7+ $54.5587 $381.9109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess