EN
  • EN
  • DE

AD7873BRQZ

Part No AD7873BRQZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description Touch Screen Digitizer | IC SCREEN CNTRL 12BIT 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface Serial
Voltage Reference External, Internal
Supply Voltage (V) 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number AD7873
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1137898-AD7873BRQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7873BRQZ CAD Model

Description

Analog Devices Inc. AD7873BRQZ Touch Screen Digitizer

The AD7873BRQZ is a high-performance touch screen digitizer from Analog Devices Inc., designed to interface with 4-wire resistive touch screens. This precision integrated circuit (IC) is an ideal choice for advanced touch screen solutions, providing accurate and reliable touch sensing capabilities for a wide range of applications, including personal digital assistants (PDAs), portable instruments, point-of-sale terminals, and other touch-enabled devices.

At the heart of the AD7873BRQZ is a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) that ensures fast and precise touch location measurements. The device operates with a supply voltage ranging from 2.2V to 3.6V, making it suitable for use in battery-powered devices where power efficiency is critical. Additionally, the low power consumption of the AD7873BRQZ extends battery life, making it an economical choice for portable applications.

One of the key features of the AD7873BRQZ is its on-board controller, which handles the touch screen processing, reducing the workload on the host processor. This feature simplifies system design and allows for easier integration into existing applications. The IC also includes a built-in 2.5V reference that can be used for the ADC or external circuits, further streamlining the design process.

The AD7873BRQZ provides a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, enabling seamless communication with most microcontrollers and microprocessors. The device comes in a compact 16-lead QSOP package, which is not only space-efficient but also easy to mount on a printed circuit board (PCB).

For developers and system integrators looking for a robust and versatile touch screen digitizer solution, the AD7873BRQZ from Analog Devices Inc. offers a perfect blend of performance, power efficiency, and ease of use. With its precision touch sensing and straightforward interfacing options, this component is set to be a valuable addition to any touch-enabled device.

Key Features:

  • 4-wire touch screen interface
  • 12-bit SAR ADC
  • Low operating voltage: 2.2V to 3.6V
  • Low power consumption
  • On-board touch screen controller
  • Built-in 2.5V reference voltage
  • Serial interface (SPI/QSPI/MICROWIRE compatible)
  • Compact 16-lead QSOP package

You May Also Be Interested in

STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6661 $58.6576
39+ $3.0081 $117.3159
60+ $2.9142 $174.8520
82+ $2.8202 $231.2564
106+ $2.7262 $288.9772
142+ $2.4441 $347.0622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess