EN
  • EN
  • DE

AD7874ARZ-REEL7

Part No AD7874ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 116K 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Data Acquisition System (DAS) 12 b 116k Parallel 28-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD7874
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7874ARZREEL7, AD7874ARZ-REEL7CT, AD7874ARZ-REEL7-ND, AD7874ARZ-REEL7TR, AD7874ARZ-REEL7DKR
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851744-AD7874ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7874ARZ-REEL7 CAD Model

Description

Product Overview: AD7874ARZ-REEL7

The AD7874ARZ-REEL7 is a high-performance, quad-channel, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is designed to offer exceptional accuracy and speed for a wide range of applications, including industrial process control, data acquisition systems, and medical instrumentation.

Key Features

  • Resolution: The AD7874ARZ-REEL7 boasts a 12-bit resolution, which allows it to convert analog signals into digital data with high precision.
  • Quad Channels: Equipped with four analog input channels, this ADC can process multiple signals simultaneously, making it ideal for multi-sensor systems.
  • High Throughput: With a fast conversion rate, the device ensures timely data processing, which is critical for real-time applications.
  • Low Power Consumption: Designed for efficiency, the AD7874ARZ-REEL7 consumes minimal power, thereby extending the battery life of portable devices.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Software Configurable: The ADC can be configured via software, allowing for flexible integration into various systems and applications.
  • On-Chip Track/Hold: The inclusion of an on-chip track/hold amplifier ensures accurate sampling of input signals without the need for external components.

Package and Availability

The AD7874ARZ-REEL7 comes in a compact SOIC package, which is suitable for space-constrained applications. The 'REEL7' designation indicates that this product is available in tape and reel packaging, which is optimized for automated assembly processes, making it a convenient choice for mass production. Analog Devices Inc. ensures the availability of this high-quality ADC, providing long-term support and reliability for industrial-grade projects.

Applications

With its robust feature set, the AD7874ARZ-REEL7 is an excellent choice for a variety of demanding applications. It is particularly well-suited for:

  • Industrial Automation
  • Medical Devices
  • Data Acquisition Systems
  • Instrumentation
  • Battery-Powered Devices

In summary, the AD7874ARZ-REEL7 from Analog Devices Inc. is a versatile, high-performance ADC offering precision, efficiency, and reliability for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.7314 $108.7314
2+ $105.2239 $210.4478
3+ $101.7164 $305.1492
4+ $91.1940 $364.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess