EN
  • EN
  • DE

AD7876CNZ

Part No AD7876CNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAMPLING 10V 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 767487-AD7876CNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7876
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7876CNZ CAD Model

Description

The AD7876CNZ is a high-performance, single-channel 12-bit analog-to-digital converter (ADC) from the esteemed semiconductor manufacturer, Analog Devices Inc. Engineered for precision data acquisition systems, this ADC is a part of the AD7876 series, known for its reliable and accurate performance in a wide range of applications, including industrial control systems, medical instruments, and data acquisition modules.

Key Features:

  • 12-Bit Resolution: The AD7876CNZ delivers 12 bits of resolution, ensuring fine detail in the digital representation of the analog signal.
  • High-Speed Conversion: With a conversion time of just 15 µs, this ADC is well-suited for applications requiring fast data processing and real-time decision-making.
  • Single +5V Supply Operation: The device operates on a single +5V power supply, simplifying power management in embedded systems.
  • Input Voltage Range: The ADC accepts an input voltage range of 0V to +5V, making it compatible with standard logic levels and easy to interface with other components.
  • Digital Error Correction: Integrated digital error correction enhances the accuracy of conversions, mitigating the effects of system noise and component variances.
  • Low Power Consumption: The AD7876CNZ is designed for low power consumption, a critical feature for battery-powered or energy-conscious applications.

Applications:

The versatility of the AD7876CNZ allows it to be utilized across various sectors. Its precision and speed make it an ideal choice for:

  • Process Control Systems
  • Data Logging Equipment
  • Instrumentation and Analysis Devices
  • Medical Monitoring Systems
  • Automated Test Equipment

Package and Quality:

The AD7876CNZ comes in a robust DIP (Dual In-line Package) form factor, which is conducive to prototyping, educational environments, and situations where socketed installation is preferred. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

Conclusion:

With its high resolution, fast conversion speeds, and low power consumption, the AD7876CNZ from Analog Devices Inc. stands out as an ADC choice for professionals seeking accuracy and efficiency. Its ease of integration and wide range of applications further solidify its position as a valuable component in any precision-dependent electronic system.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.3608 $67.3608
3+ $55.2702 $165.8106
4+ $53.5435 $214.1740
5+ $51.8156 $259.0780
6+ $50.0889 $300.5334
8+ $44.9076 $359.2608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess