EN
  • EN
  • DE

AD7879-1ACBZ-500

Part No AD7879-1ACBZ-500
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Manufacturer Analog Devices Inc.
Win Source Part Number 171866-AD7879-1ACBZ-500
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7879-1ACBZ-500 CAD Model

Description

Analog Devices Inc. introduces the AD7879-1ACBZ-500, a robust touch screen controller designed to interface with 4-wire resistive touch screens. This high-performance component is ideal for a wide array of applications, providing precise touch screen control for portable devices such as personal digital assistants (PDAs), e-books, tablets, and industrial instruments.

Key Features

  • Touch Screen Controller: The AD7879-1ACBZ-500 is specifically designed to work with 4-wire resistive touch screens, ensuring accurate and responsive touch detection.
  • High Resolution: With a 12-bit resolution and on-chip temperature measurement, this controller ensures high precision in touch location detection and enhances user experience.
  • Low Power Consumption: The device operates in a low power mode, making it suitable for battery-powered applications where power efficiency is critical.
  • Multiple Interface Options: It offers a flexible serial interface, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a variety of microprocessors and microcontrollers.
  • Automatic Power-Down: The AD7879-1ACBZ-500 features an automatic power-down function that reduces power consumption when the touch screen is not in use.

Product Specifications

The AD7879-1ACBZ-500 operates over a wide temperature range, making it suitable for industrial environments. It comes in a compact 16-lead, 0.4 mm pitch, 3 mm × 3 mm WLCSP, which is ideal for space-constrained applications. The device's sampling rate can be configured to optimize between response time and power consumption, depending on the specific needs of the application.

Applications

  • Portable Electronic Devices
  • Point-of-Sale Terminals
  • Personal Digital Assistants (PDAs)
  • Industrial Controls
  • GPS Navigation Systems

The AD7879-1ACBZ-500 from Analog Devices Inc. represents a blend of performance, power efficiency, and versatility, making it an excellent choice for developers looking to enhance the interactivity and user experience of their touch-enabled devices.

You May Also Be Interested in

Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 12WLCSP
Lowest to $32.7870

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess