The AD7884BP is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and speed for demanding applications. This precision ADC operates on a ±10 V input range, making it well-suited for industrial, medical, and scientific instrumentation where reliable and accurate data acquisition is critical.
Key Features:
- Resolution: 16-bit with no missing codes, ensuring high-resolution measurements.
- Throughput: Offers a conversion rate of 100 kSPS (kilo-samples per second), providing rapid data acquisition for real-time analysis.
- Input Range: Bipolar input range of ±10 V, accommodating a wide variety of signal levels.
- Interface: Easy interface with microprocessors via a parallel 16-bit data bus, enhancing system integration and data transfer speed.
- Reference: On-chip 2.5 V reference, which can be overridden if an external reference is preferred for specific applications.
- Power Supply: Operates on a single +5 V supply, minimizing power consumption and simplifying power supply design.
- Package: Housed in a 28-lead plastic DIP (PDIP), ensuring robustness and ease of handling.
Applications:
- Industrial Process Control
- Data Acquisition Systems
- Medical Instrumentation
- Scientific Analysis Equipment
The AD7884BP is highly regarded for its exceptional linearity, low noise, and stability over temperature. It incorporates advanced design techniques to achieve very low conversion error and ensures excellent dynamic performance. With its on-chip track-and-hold amplifier, the AD7884BP captures the input signal at a specific point in time, which is essential for accurate representation of rapidly changing signals.
Analog Devices Inc. has built the AD7884BP to meet the rigorous demands of high-precision applications, offering designers a reliable and efficient solution for their data conversion needs. Whether in the lab or in the field, the AD7884BP stands out as a top-tier component for sophisticated electronic systems.