EN
  • EN
  • DE

AD7890BN-2

Part No AD7890BN-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 8CH 24-DIP / Data Acquisition System (DAS) 12 b 117k Serial 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 117k
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 0V ~ 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number AD7890
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859680-AD7890BN-2
Ultra Librarian 3D Model Ultra Librarian AD7890BN-2 CAD Model

Description

The AD7890BN-2 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision signal processing technology. Designed with advanced CMOS process technology, the AD7890BN-2 offers an excellent combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical instrumentation, and battery-powered devices.

Key Features

  • Resolution: 12-bit ADC, providing fine granularity for a wide range of analog inputs.
  • Sampling Rate: Fast throughput rate of 133 kSPS (kilosamples per second), enabling real-time data processing for dynamic systems.
  • Power Consumption: Low power operation with a typical supply current of only 1 mA, optimizing battery life for portable applications.
  • Input Range: A flexible analog input range that can accommodate unipolar or bipolar input signals.
  • Interface: Easy interfacing with microprocessors and DSPs through a high-speed, serial interface.
  • Accuracy: Precision performance with a low total unadjusted error (TUE) and a stable over temperature and time.
  • On-Chip Features: Includes a track/hold amplifier and an internal clock, simplifying system design and reducing external component count.

Applications

  • Industrial Automation
  • Medical Instrumentation
  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Battery-Powered Devices

Product Specifications

Parameter Value
Resolution 12-bit
Throughput Rate 133 kSPS
Analog Input Range ±10 V
Supply Voltage ±5 V
Package Type 24-Pin PDIP

With its robust feature set and proven reliability, the AD7890BN-2 from Analog Devices Inc. is a versatile ADC solution that delivers high-fidelity digital representations of analog signals, enabling sophisticated signal processing for demanding applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess