The AD7893AR-10 is a state-of-the-art, high-performance 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC offers a fast conversion rate of 10 µs and is ideal for a wide range of applications that require high-speed data acquisition, such as medical instruments, industrial control systems, and battery-powered devices.
Key Features:
- Resolution: 12-bit resolution ensures high precision in measurements, allowing for accurate data representation.
- Conversion Time: Fast conversion time of 10 µs, enabling quick data processing and suitable for real-time applications.
- Single Supply Operation: Operates from a single 5 V power supply, simplifying power management in embedded systems.
- Low Power Consumption: With a power dissipation of just 15 mW at 5 V, it is an excellent choice for power-sensitive applications.
- Input Voltage Range: The input voltage range of ±10 V provides flexibility in interfacing with various sensors and input signals.
- Interface: Features a serial interface that simplifies connections to microprocessors and DSPs, reducing the complexity of system design.
- Package: Available in a robust and compact 16-pin SOIC package, making it suitable for space-constrained applications.
Applications:
The AD7893AR-10's versatility makes it an excellent choice for a multitude of applications, including:
- Data acquisition systems
- Process control
- Medical instruments
- Instrumentation
- Battery-powered systems
Quality and Reliability:
Analog Devices Inc. is known for their commitment to quality and reliability, and the AD7893AR-10 is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring reliable performance in even the most demanding environments.
For engineers and designers looking for an ADC with excellent performance, low power, and ease of integration, the AD7893AR-10 from Analog Devices Inc. is an outstanding choice that delivers both precision and speed.