EN
  • EN
  • DE

AD7894BR-10

Part No AD7894BR-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SRL T/H LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 200k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number AD7894
Standard Package 37 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555280-AD7894BR-10
Ultra Librarian 3D Model Ultra Librarian AD7894BR-10 CAD Model

Description

The AD7894BR-10 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision data acquisition systems and industrial control applications. This ADC offers an impressive conversion rate of 10 µs and operates from a single 5 V power supply, making it an ideal choice for systems that require both high speed and accuracy.

Key Features

  • High Resolution: With 14-bit resolution, the AD7894BR-10 provides fine detail in signal conversion, allowing for precise measurements and accurate data representation.
  • Fast Conversion Time: A swift conversion time of 10 µs ensures that the ADC can handle high-speed applications, capturing rapid changes in the input signal without lag.
  • Single 5 V Supply: The device operates on a single 5 V supply, simplifying power management in embedded systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7894BR-10 minimizes energy usage, which is critical for battery-powered or energy-sensitive applications.
  • Serial Interface: Equipped with a serial interface, this ADC can easily connect to microprocessors or digital systems, facilitating straightforward integration into existing designs.
  • Input Voltage Range: The input voltage range of ±10 V provides a wide dynamic range, accommodating a variety of signal levels.

Applications

The AD7894BR-10 is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Battery-powered systems
  • Industrial automation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7894BR-10 is no exception. This ADC is manufactured to the highest standards, ensuring consistent performance and durability for professional and industrial environments.

With its combination of speed, precision, and low power consumption, the AD7894BR-10 stands out as a top-tier choice for engineers and designers seeking to enhance their systems with a reliable ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess