The AD7899AR-2 is a state-of-the-art 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver high-speed, high-precision data conversion for a wide range of applications. This product stands out for its exceptional accuracy, low power consumption, and ease of integration into various electronic systems.
Key Features
- Resolution: 16-bit SAR ADC, ensuring precise digital representation of analog signals.
- Sampling Rate: Offers a high-speed conversion rate of up to 400 kSPS (kilo samples per second), suitable for demanding applications that require rapid data acquisition.
- Input Voltage Range: The converter accepts a flexible input range, accommodating various signal levels for versatile system design.
- Low Power Consumption: Designed for power-sensitive applications, the AD7899AR-2 provides an efficient operation, minimizing power usage without sacrificing performance.
- Digital Interface: Features a serial interface for straightforward connection to microprocessors and digital systems, facilitating seamless data transfer.
- Reference: Includes an on-chip 2.5 V reference, reducing external component requirements and simplifying the design process.
Applications
The versatility of the AD7899AR-2 makes it an ideal choice for a broad spectrum of applications, including:
- Data acquisition systems
- Medical instruments
- Industrial process controls
- Instrumentation
- Battery-powered devices
Product Specifications
| Parameter |
Value |
| Resolution |
16 bits |
| Max Sample Rate |
400 kSPS |
| Input Voltage Range |
±10 V |
| Interface Type |
Serial (SPI, QSPI, MICROWIRE) |
| Reference Voltage |
2.5 V (on-chip) |
| Operating Temperature |
-40°C to +85°C |
With its robust feature set and superior performance, the AD7899AR-2 from Analog Devices Inc. is a prime choice for professionals seeking a reliable ADC solution. Its combination of speed, precision, and low power consumption makes it a valuable component in any precision data conversion application.