EN
  • EN
  • DE

AD7934BRUZ

Part No AD7934BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel, 1.5 MSPS, 10-Bit and 12-Bit Parallel ADCs with a Sequencer | IC ADC 12BIT SAR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 1.5M
Number of Inputs 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number AD7934
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138017-AD7934BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7934BRUZ CAD Model

Description

The AD7934BRUZ is a state-of-the-art 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leading company in high-performance signal processing solutions. This ADC is part of the AD7934 series, known for its high speed and precision, making it an ideal choice for a wide range of applications, including medical instruments, data acquisition systems, and industrial control.

Key Features:

  • Resolution: The AD7934BRUZ offers a 12-bit resolution, providing fine detail in the conversion process for applications that require high levels of accuracy.
  • Channel Count: This device features four fully differential or eight pseudo-differential multiplexed inputs, allowing for flexible input configurations to suit various application needs.
  • Conversion Rate: With a fast throughput rate of up to 1.5 MSPS (mega-samples per second), the AD7934BRUZ ensures quick data acquisition, reducing latency in critical systems.
  • Interface: It incorporates a parallel interface for easy integration with microcontrollers and digital signal processors, enhancing its versatility in system design.
  • Power Efficiency: Designed for low power consumption, this ADC operates on a single 5 V power supply, making it suitable for power-sensitive applications.
  • Package: The AD7934BRUZ is available in a compact 28-lead TSSOP (thin shrink small outline package), providing a space-saving solution without compromising performance.

Performance Advantages:

The AD7934BRUZ boasts excellent dynamic performance with features such as a wide input bandwidth and low noise levels. Its robust design ensures reliable operation over extended temperature ranges, making it a preferred choice for industrial environments. The inclusion of features like overvoltage protection and a flexible input voltage range further enhances the ADC's resilience and adaptability in complex electrical systems.

Applications:

With its combination of speed, precision, and low power consumption, the AD7934BRUZ is well-suited for a variety of demanding applications. These include:

  • High-speed data acquisition
  • Medical imaging systems
  • Instrumentation and control
  • Battery-powered devices
  • Communication systems

For designers and engineers looking for a high-quality ADC that offers both performance and flexibility, the AD7934BRUZ from Analog Devices Inc. stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0389 $64.1556
9+ $13.1602 $118.4418
14+ $12.7489 $178.4846
19+ $12.3377 $234.4163
25+ $11.9265 $298.1625
33+ $10.6927 $352.8591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess