EN
  • EN
  • DE

AD7943AN-B

Part No AD7943AN-B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT SRL 16-DIP / Bit Digital to Analog Converter 16-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number AD7943
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555341-AD7943AN-B
Ultra Librarian 3D Model Ultra Librarian AD7943AN-B CAD Model

Description

Product Overview: AD7943AN-B by Analog Devices Inc.

The AD7943AN-B is a precision, low power, 12-bit, voltage output digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. Designed to meet the rigorous demands of industrial, medical, and communication applications, this DAC offers a compact and efficient solution for digital to analog conversion processes.

Key Features

  • Resolution: This DAC provides a 12-bit resolution, ensuring fine granularity and high precision in the analog output.
  • Output Type: The AD7943AN-B features a voltage output, which can easily interface with subsequent analog circuits.
  • Power Efficiency: With low power consumption, the device is ideal for power-sensitive applications, helping to extend the life of battery-operated devices.
  • Settling Time: It offers a fast settling time, which is crucial for applications that require quick response times and high-speed data processing.
  • Package: The device comes in a robust and reliable DIP (Dual In-line Package), making it suitable for through-hole mounting and easy integration into various circuit designs.
  • Single Supply Operation: It operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

Applications

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Portable Battery-Powered Instruments
  • Waveform Generation

The AD7943AN-B is a testament to Analog Devices Inc.'s commitment to producing high-quality components that integrate seamlessly into a wide range of electronic systems. Its reliable performance, combined with the versatility provided by the 12-bit resolution and low power consumption, makes it an excellent choice for designers looking to enhance the accuracy and efficiency of their digital-to-analog conversion needs.

Whether you're developing sophisticated industrial equipment, designing a medical monitoring device, or working on communication infrastructure, the AD7943AN-B offers the precision and reliability that is synonymous with Analog Devices Inc. products. Its ease of use and integration capabilities ensure that it remains a preferred choice for engineers and designers across various high-performance applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess