EN
  • EN
  • DE

XC3195A-2PQ208C

Part No XC3195A-2PQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412620-XC3195A-2PQ208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3195A-2PQ208C CAD Model

Description

The Xilinx XC3195A-2PQ208C is a Field-Programmable Gate Array (FPGA) from the XC3000 family. This FPGA is packaged in a 208-pin Plastic Quad Flat Pack (PQFP) package. The 'C' suffix signifies that it is designed for commercial temperature range applications. As a member of the XC3000 series, it uses SRAM for configuration, allowing for reprogrammability.

Applications

  • Networking Equipment: Implementing custom network interface controllers.
  • Data Processing: Accelerating data processing tasks with custom logic.
  • Video Processing: Performing video encoding and decoding.
  • Embedded Control Systems: Controlling various peripherals and devices.
  • Rapid Prototyping: Quickly prototyping digital designs before committing to fixed silicon.

Features

  • Configurable Logic Blocks (CLBs): Provides a matrix of CLBs to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Offers programmable I/O pins for flexible interfacing with external devices.
  • Programmable Interconnect: Features a hierarchical interconnect structure for efficient signal routing.
  • SRAM-Based Configuration: Allows for in-system reprogramming and design updates.
  • 208-Pin PQFP Package: Provides a high pin count for complex designs with numerous I/O signals.
  • Commercial Temperature Range: Designed for operation in typical commercial environments.

Benefits

  • Flexibility and Customization: Enables the implementation of highly customized digital circuits.
  • Reprogrammability: Facilitates design iterations and field upgrades.
  • Faster Time-to-Market: Accelerates the design and development process.
  • Cost-Effectiveness: Provides a cost-effective solution for low- to medium-volume production.
  • Design Security: Offers a level of design security through SRAM-based configuration.

Additional Details

The XC3195A-2PQ208C operates at a specific voltage (usually 5V). The '-2' typically refers to a speed grade. Detailed timing characteristics and configuration procedures can be found in the Xilinx XC3000 series documentation. The larger pin count of the 208-pin PQFP package allows for more complex designs with a higher I/O requirement. Consult the device datasheet for detailed power consumption, timing specifications, and configuration information.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess