EN
  • EN
  • DE

AD7952BSTZ

Part No AD7952BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT DIFF 1MSPS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS, PulSAR
Packaging Tray
Resolution 14
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 767520-AD7952BSTZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7952
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7952BSTZ CAD Model

Description

AD7952BSTZ - Precision 16-Bit SAR ADC from Analog Devices Inc.

The AD7952BSTZ is a state-of-the-art 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed to deliver a combination of high accuracy, fast sampling rates, and low power consumption, making it an ideal choice for a wide range of data acquisition systems, medical instruments, and industrial control processes.

Encased in a compact 48-lead LQFP (Low-profile Quad Flat Package), the AD7952BSTZ operates on a 5V supply and features a throughput rate of 1 MSPS (Mega-Samples Per Second). This high-speed device ensures precise digital representation of analog signals, which is critical for sensitive applications that require the utmost accuracy.

The ADC boasts an impressive signal-to-noise ratio (SNR) and low distortion characteristics, thanks to its innovative design and the use of premium-grade components. The input voltage range is highly flexible, accommodating both single-ended and differential inputs, which enhances its versatility across different signal acquisition scenarios.

One of the key features of the AD7952BSTZ is its user-friendly interface, which includes a SPI-compatible serial interface for easy integration with microcontrollers and digital systems. This ensures that system designers can quickly and efficiently implement the ADC into their designs without the need for complex interfacing solutions.

Additionally, the AD7952BSTZ provides various power-saving modes, allowing engineers to optimize power consumption for battery-powered or energy-sensitive applications. The device also includes overvoltage protection for the analog inputs, ensuring robustness and reliability in harsh electrical environments.

Analog Devices Inc. backs the AD7952BSTZ with comprehensive technical support, including detailed datasheets, application notes, and reference designs. This level of support simplifies the design-in process and helps to reduce time-to-market for products incorporating this high-performance ADC.

In summary, the AD7952BSTZ from Analog Devices Inc. is a top-tier ADC solution that combines precision, speed, and efficiency. It is perfectly suited for professionals looking to enhance the performance and accuracy of their data acquisition systems, medical devices, or industrial controls.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3317 $61.3268
8+ $12.5799 $100.6392
13+ $12.1868 $158.4284
17+ $11.7936 $200.4912
22+ $11.4005 $250.8110
30+ $10.2212 $306.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess