Product Overview: AD7884BPZ by Analog Devices Inc.
The AD7884BPZ is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications including medical instrumentation, industrial process control, and data acquisition systems.
Key Features
- Precision Conversion: The AD7884BPZ boasts a 16-bit resolution which ensures precise digital representation of the analog input signal.
- High-Speed Performance: With a throughput rate of 100 kSPS (kilo-samples per second), this ADC is well-suited for applications that require fast data acquisition without compromising on accuracy.
- Single +5V Supply: It operates on a single +5V power supply, simplifying power management in embedded systems.
- Flexible Input Range: The device features a ±10 V input range, providing versatility in interfacing with various sensors and input signals.
- Low Power Consumption: The AD7884BPZ is designed for power-efficient operation, which is critical for portable and battery-powered applications.
- Easy Interface: It includes a parallel interface for straightforward connection with microprocessors and DSPs.
Package and Reliability
The AD7884BPZ comes in a compact 28-lead PDIP (Plastic Dual In-line Package) that is designed for easy integration into a variety of circuit boards. Analog Devices Inc. is known for its commitment to quality, and this ADC is no exception, offering reliable performance in even the most challenging environmental conditions.
Applications
With its combination of precision, speed, and power efficiency, the AD7884BPZ is well-suited for:
- Industrial Automation
- Medical Imaging Systems
- Scientific Instrumentation
- Battery-Powered Devices
- Data Acquisition Modules
In conclusion, the AD7884BPZ from Analog Devices Inc. is a superior choice for system designers seeking a high-quality ADC that delivers consistent, accurate, and fast data conversion across a broad range of applications.