EN
  • EN
  • DE

AD7961BCPZ

Part No AD7961BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32LFCSP-WQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 5M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Style SMD
Family Part Number AD7961
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 713337-AD7961BCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7961BCPZ CAD Model

Description

The AD7961BCPZ is a state-of-the-art, 16-bit, 5 MSPS analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This high-performance ADC is part of the company's precision data converter portfolio and is designed to cater to a wide range of applications requiring high speed and accuracy, such as medical imaging, data acquisition systems, and high-speed instrumentation.

Key Features:

  • Resolution: The device offers a high resolution of 16 bits, which ensures that the digital representation of the analog signal is highly accurate and detailed.
  • Sampling Rate: With a fast sampling rate of 5 MSPS (mega samples per second), the AD7961BCPZ is capable of converting analog inputs to digital outputs at a rapid pace, making it suitable for high-speed applications.
  • Low Power Consumption: Despite its high performance, the ADC is designed for efficiency, with a low power consumption that makes it ideal for portable and battery-powered applications.
  • Interface: It features a flexible serial interface that is compatible with several industry-standard serial interfaces, allowing for easy integration into a variety of system designs.
  • Package: The AD7961BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is conducive to space-constrained applications.

Applications:

The versatile nature of the AD7961BCPZ ADC allows it to be used across a diverse set of applications:

  • Medical Imaging Systems
  • Data Acquisition
  • Instrumentation
  • Communications
  • Spectroscopy

Technical Specifications:

Parameter Value
Resolution 16 Bits
Sampling Rate 5 MSPS
Input Type Differential
Interface Type Serial (SPI, QSPI, MICROWIRE, DSP)
Supply Voltage 2.5 V to 5.25 V
Package / Case LFCSP-32

The AD7961BCPZ ADC from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision data conversion solutions that meet the demanding needs of modern technology applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.9303 $65.9303
2+ $54.0966 $108.1932
3+ $52.4061 $157.2183
4+ $50.7156 $202.8624
6+ $49.0251 $294.1506
7+ $43.9535 $307.6745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess