The AD7988-1BRMZ-RL7 is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This precision ADC offers a compelling balance of speed and power efficiency, making it an ideal choice for battery-powered applications and portable devices where power conservation is critical.
With a compact package and a wide operating temperature range, the AD7988-1BRMZ-RL7 is designed to be used in various demanding environments and applications. These include industrial control systems, medical instruments, and precision data acquisition systems, where accurate and reliable digital representations of analog signals are essential.
Key features of the AD7988-1BRMZ-RL7 include:
- High Resolution: 16-bit resolution provides precise measurement capabilities.
- Low Power Consumption: Operating in a power-saving mode, the ADC consumes a mere 7 µA, making it one of the most power-efficient converters in its class.
- Pulse Width Modulation (PWM) Interface: The innovative PWM interface simplifies isolation design in industrial applications, reducing complexity and cost.
- Wide Input Range: The device supports a wide analog input range, accommodating various signal types.
- High Speed: With a throughput rate of 100 kSPS, the AD7988-1BRMZ-RL7 is capable of handling high-speed signal processing tasks.
- Temperature Range: Operational across a broad temperature range, from -40°C to +125°C, ensuring reliability in extreme conditions.
The AD7988-1BRMZ-RL7 comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant and is available in a reel, model number RL7, for automated assembly processes, enhancing manufacturing efficiency. Analog Devices Inc. ensures the highest quality and performance, making the AD7988-1BRMZ-RL7 a trusted component for precision analog-to-digital conversion.
For more information, datasheets, and support resources, customers can visit the Analog Devices Inc. website or contact their local distributor to inquire about the AD7988-1BRMZ-RL7.