EN
  • EN
  • DE

AD7476SRTZ-R2

Part No AD7476SRTZ-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR SOT23-6  /  12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 600k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 5.25V
Voltage - Supply, Digital 2.35V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting SMD (SMT)
Base Product Number AD7476
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names AD7476SRTZ-R2CT,AD7476SRTZ-R2DKR,ANAANAAD7476SRTZ-R2,-2735-AD7476SRTZ-R2CT,2156-AD7476SRTZ-R2,AD7476SRTZ-R2-ND,AD7476SRTZ-R2TR
Standard Package 250
Win Source Part Number 1170467-AD7476SRTZ-R2
Ultra Librarian 3D Model Ultra Librarian AD7476SRTZ-R2 CAD Model

Description

Product Overview: AD7476SRTZ-R2 from Analog Devices Inc.

The AD7476SRTZ-R2 is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is designed to deliver a combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and communication devices.

Utilizing a successive approximation register (SAR) architecture, the AD7476SRTZ-R2 ensures rapid data conversion with a throughput rate of up to 1 MSPS (million samples per second). This speed enables real-time processing in time-critical applications, without sacrificing the quality of the digital representation of the analog signal.

The device operates from a single 2.35 V to 5.25 V power supply, providing flexibility in various system designs and helping to minimize power consumption. Its low power operation, consuming just 1 mW at 1 MSPS with a 3 V supply, is particularly beneficial for portable and battery-operated equipment where power efficiency is crucial.

The AD7476SRTZ-R2 features a SPI-compatible serial interface, which allows for straightforward integration into most digital systems. The interface is designed to support high-speed, full-duplex data communication, enabling efficient data transfer with minimal protocol overhead.

Packaged in a compact 6-lead SOT-23, this ADC is designed to occupy minimal board space, which is a significant advantage for space-constrained applications. Furthermore, it operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

With its robust design, the AD7476SRTZ-R2 exemplifies Analog Devices Inc.'s commitment to delivering high-quality and reliable components. Its precision, coupled with a fast conversion rate and low power consumption, makes it a top choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0374 $80.0374
2+ $65.6717 $131.3434
3+ $63.6195 $190.8585
4+ $61.5672 $246.2688
5+ $59.5150 $297.5750
6+ $53.3583 $320.1498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess