EN
  • EN
  • DE

ADSP-21567BBCZ8

Part No ADSP-21567BBCZ8
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC WITH DDR IN A BGA PKG 800
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 800MHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 1.125MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 400-LBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number -2735-ADSP-21567BBCZ8,505-ADSP-21567BBCZ8
Standard Package 1
Win Source Part Number 1321821-ADSP-21567BBCZ8
Ultra Librarian 3D Model Ultra Librarian ADSP-21567BBCZ8 CAD Model

Description

Product Overview: ADSP-21567BBCZ8 - Analog Devices Inc.

The ADSP-21567BBCZ8 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding needs of advanced audio, automotive, and industrial applications. This processor is part of the SHARC® family, which is renowned for its efficient data processing and exceptional core performance.

At the heart of the ADSP-21567BBCZ8 is a 32-bit super Harvard architecture that combines dual-core processing capabilities with Analog Devices' unique Super Harvard Architecture Single Instruction, Multiple Data (SIMD) computational engine. This allows the processor to deliver up to 24 GFLOPs of peak performance, making it an ideal choice for applications requiring intensive signal processing tasks such as audio processing, sensor fusion, and real-time analytics.

The processor is equipped with 1MB of on-chip L1 SRAM, which can be configured as 512kB of instruction memory and 512kB of data memory, or as a full 1MB of shared memory, providing developers with flexibility in memory usage. Additionally, it features an integrated L2 cache, which enhances system performance by reducing memory latency during critical operations.

Connectivity and peripheral support are also key features of the ADSP-21567BBCZ8. It offers a range of interfaces including SPI, UART, CAN, and I2C, as well as a high-speed USB 2.0 interface for seamless communication with other devices. For audio applications, the processor includes a flexible 32-channel DMA controller that supports a variety of audio interfaces, such as I2S and TDM.

The ADSP-21567BBCZ8 is designed with power efficiency in mind, featuring multiple power-down modes to reduce energy consumption when the processor is idle or in low-power states. It is available in a 184-ball CSP_BGA package, ensuring a compact footprint for space-constrained designs.

With its robust processing capabilities, extensive memory architecture, and comprehensive peripheral set, the ADSP-21567BBCZ8 from Analog Devices Inc. is a powerful solution for developers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess