EN
  • EN
  • DE

AD5758BCPZ-RL7

Part No AD5758BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT 32LFCSP / DAC 16 b Serial, SPI 32-LFCSP-VQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type DAC
Number of Channels 1
Resolution (Bits) 16 b
Data Interface Serial, SPI
Voltage Supply Source Dual ±
Voltage - Supply ±33V
Temperature Range - Operating -40°C ~ 115°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number AD5758
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5758BCPZ-RL7DKR,AD5758BCPZ-RL7TR,AD5758BCPZ-RL7-ND,-2735-AD5758BCPZ-RL7CT,AD5758BCPZ-RL7CT
Standard Package 1,500
Win Source Part Number 1322902-AD5758BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5758BCPZ-RL7 CAD Model

Description

Product Overview: AD5758BCPZ-RL7

The AD5758BCPZ-RL7 is a high-performance, single-channel, current and voltage output digital-to-analog converter (DAC) from Analog Devices Inc., designed for industrial applications that require high precision and reliability. This innovative product features a 16-bit DAC with dynamic power control, making it an ideal solution for automated test equipment, process control, and instrumentation systems.

Key Features

  • High Resolution: The AD5758BCPZ-RL7 offers a 16-bit resolution which provides fine granularity and a high degree of control over the analog output, ensuring accurate and stable signal generation for critical applications.
  • Wide Output Range: It supports a variety of output ranges, including 0 mA to 20 mA, 4 mA to 20 mA, and 0 V to 10 V, among others, catering to a broad spectrum of industrial requirements.
  • DPC™ (Dynamic Power Control): This feature dynamically adjusts the power dissipation of the device, optimizing performance for the required output range and reducing the need for external heat sinking.
  • Advanced Diagnostics: The device includes comprehensive diagnostic features such as open wire detection, overtemperature detection, and cyclic redundancy check (CRC) for robust communication, enhancing system safety and reliability.
  • Robust Design: With an operating temperature range from -40°C to +125°C, the AD5758BCPZ-RL7 is designed to withstand harsh industrial environments.
  • Integrated Output Fault Protection: The device incorporates output fault protection circuits to safeguard against overcurrent and overvoltage conditions, ensuring long-term stability and performance.

Package and Integration

The AD5758BCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its pin-compatible design allows for easy integration into existing systems without significant redesign. The device also supports a SPI (Serial Peripheral Interface) for digital communication, which simplifies the interface with microcontrollers and digital systems.

Applications

With its precision and robustness, the AD5758BCPZ-RL7 is an excellent choice for process control systems, actuator control, PLC (Programmable Logic Controllers), and distributed control systems. Its performance and reliability make it a go-to component for engineers looking to enhance the capabilities of their industrial automation solutions.

You May Also Be Interested in

Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9443 $69.8886
4+ $28.6723 $114.6892
6+ $27.7763 $166.6578
8+ $26.8803 $215.0424
10+ $25.9842 $259.8420
13+ $23.2962 $302.8506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess