EN
  • EN
  • DE

AD7266BSUZ-REEL

Part No AD7266BSUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 32TQFP / 12 Bit Analog to Digital Converter 6, 12 Input 2 SAR 32-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 2M
Number of Inputs 6, 12
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Mounting Surface Mount
Base Product Number AD7266
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7266BSUZ-REELDKR,AD7266BSUZ-REELCT,AD7266BSUZ-REEL-ND,AD7266BSUZ-REELTR
Standard Package 2,000
Win Source Part Number 1318447-AD7266BSUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7266BSUZ-REEL CAD Model

Description

Product Overview: AD7266BSUZ-REEL

The AD7266BSUZ-REEL is a high-performance, dual-channel, 12-bit, successive approximation analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. This precision ADC is designed to offer both flexibility and efficiency in a wide range of applications, including industrial control systems, data acquisition, medical devices, and communication systems.

Key Features

  • Resolution: 12-bit SAR ADC, providing a fine level of detail in analog signal conversion.
  • Dual-Channel: Simultaneously sample two analog inputs, which is ideal for systems that require multi-channel monitoring without the need for multiplexing.
  • Sampling Rate: Offers a throughput rate of up to 2 MSPS (million samples per second), allowing for real-time data processing in demanding applications.
  • Input Voltage Range: The input range is flexible, accommodating various signal amplitudes for versatile use cases.
  • Interface: Features a serial interface for easy integration with microcontrollers and digital systems.
  • Power Efficiency: Operates with a single 5 V power supply, minimizing power consumption for energy-sensitive applications.
  • Packaging: Comes in a compact, surface-mount package that is suitable for space-constrained designs.

Applications

The AD7266BSUZ-REEL is adept at serving a multitude of sectors due to its versatile features. Some typical applications include:

  • Industrial control systems
  • Data acquisition systems
  • Medical devices
  • Instrumentation
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD7266BSUZ-REEL is no exception. It is designed to meet the rigorous standards expected in professional electronic components, ensuring reliability and performance in critical systems.

Ordering Information

The product is available in a tape and reel format (REEL) for automated assembly processes, facilitating efficient manufacturing and handling. For detailed ordering and shipment information, customers are advised to consult the Analog Devices Inc. datasheets and support resources.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0979 $50.4895
13+ $8.2855 $107.7115
19+ $8.0266 $152.5054
26+ $7.7676 $201.9576
34+ $7.5087 $255.2958
45+ $6.7320 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,827 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess