Analog Devices Inc. AD7992BRMZ-1 Overview
The AD7992BRMZ-1 is a high-performance, 12-bit, successive approximation analog-to-digital converter (ADC) from Analog Devices Inc. This compact device offers two-channel data acquisition and is designed for applications that require high accuracy and low power consumption. It is housed in a small, 10-lead MSOP (Mini Small Outline Package) making it suitable for space-constrained applications.
Key Features
- Resolution: The AD7992BRMZ-1 provides a 12-bit resolution, ensuring precise digital representation of the input analog signal.
- Channels: It features two single-ended or one differential input, allowing for flexible data acquisition configurations.
- Low Power: With typical power consumption of only 1 mW at 100 kSPS, this ADC is optimized for power-sensitive applications.
- High Speed: The device supports a fast sampling rate of up to 188 kSPS, making it suitable for capturing rapidly changing signals.
- Interface: It includes an I2C-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.
- Reference: An internal 2.5 V reference provides a stable voltage for accurate analog-to-digital conversions.
- Operating Temperature Range: The AD7992BRMZ-1 can operate across a broad temperature range from -40°C to +105°C.
Applications
The AD7992BRMZ-1 is versatile and can be used in a variety of applications, including but not limited to:
- Battery-powered devices
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Portable instrumentation
Product Summary
The Analog Devices Inc. AD7992BRMZ-1 ADC offers a balance of speed, precision, and power efficiency, making it an ideal choice for designers who require a reliable and versatile data acquisition solution. Its small form factor combined with its robust feature set ensures that it can be integrated into a wide range of electronic systems, delivering accurate and reliable performance across various applications.