EN
  • EN
  • DE

AD7992BRMZ-OREEL

Part No AD7992BRMZ-OREEL
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case MSOP10
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736813-AD7992BRMZ-OREEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7992BRMZ-OREEL CAD Model

Description

AD7992BRMZ-OREEL - 12-Bit ADC from Analog Devices Inc.

The AD7992BRMZ-OREEL is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This component is designed for applications requiring high accuracy and low power consumption, making it an ideal choice for battery-powered devices and portable instrumentation.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is critical for applications that require precise data acquisition.
  • Channels: It features two single-ended or one differential input, allowing for flexibility in connecting to various sensors and input signals.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo samples per second), the AD7992BRMZ-OREEL is capable of handling high-speed signal conversion, suitable for a wide range of dynamic applications.
  • Interface: The device includes an I²C-compatible serial interface, which simplifies integration into existing digital systems and supports standard and fast mode I²C interfaces.
  • Power Efficiency: It operates from a single 2.7 V to 5.5 V power supply, with a typical power consumption of only 1 mW at 3 V, which is excellent for power-sensitive applications.
  • Package: The ADC comes in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.

Applications

The AD7992BRMZ-OREEL is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • Data acquisition systems
  • Industrial control systems
  • Communication systems

With its high-resolution conversion capabilities and low power consumption, the AD7992BRMZ-OREEL from Analog Devices Inc. is an excellent choice for designers looking to improve the performance and efficiency of their systems. Whether for industrial, medical, or consumer applications, this ADC delivers reliable and accurate digital representations of analog signals.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess