EN
  • EN
  • DE

AD7995YRJZ-0RL

Part No AD7995YRJZ-0RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel, 12-/10-/8-Bit ADC with I2C-Compatible Interface in 8-Lead SOT-23 | IC ADC 10BIT SAR SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 10
Sampling Rate (Per Second) 140k
Number of Inputs 3, 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Mounting Style SMD
Family Part Number AD7995
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138072-AD7995YRJZ-0RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7995YRJZ-0RL CAD Model

Description

AD7995YRJZ-0RL - Analog Devices Inc.

Introducing the AD7995YRJZ-0RL, a high-performance, 4-channel, 12-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC component is an ideal solution for applications requiring multiple-channel data acquisition with low power consumption and a small footprint.

Designed with advanced technology, the AD7995YRJZ-0RL operates from a single 2.7 V to 5.5 V power supply and features an I2C-compatible serial interface. This interface supports standard, fast, and high-speed modes, making it versatile for a wide range of applications. The device's 12-bit resolution ensures accurate conversion of analog signals to digital data, allowing for precise measurement and control in your system.

The AD7995YRJZ-0RL is packaged in a compact 10-lead MSOP (Mini Small Outline Package), which is highly beneficial for space-constrained applications. It also features an automatic shutdown function that significantly reduces power consumption when the ADC is not in active conversion mode, thus extending battery life in portable applications.

Key features of the AD7995YRJZ-0RL include:

  • Four single-ended input channels
  • 12-bit resolution with no missing codes
  • Throughput: 188 kSPS (kilo-samples per second)
  • Low power consumption: 1 μA in shutdown mode
  • Wide operating supply range: 2.7 V to 5.5 V
  • I2C-compatible serial interface with address selection via AS0 and AS1 pins
  • Out-of-range indicator/alert function
  • Automatic shutdown and power-down modes
  • Temperature range: −40°C to +125°C

This ADC is suitable for a myriad of applications, including battery-powered devices, data acquisition systems, medical instruments, and industrial control systems. Its high level of integration and performance makes the AD7995YRJZ-0RL a perfect choice for designers looking for a reliable, high-quality ADC with multiple input channels.

Whether you are working on a sophisticated industrial automation project or developing a portable medical device, the AD7995YRJZ-0RL from Analog Devices Inc. offers the precision, reliability, and flexibility you need to ensure your product's success.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess