AD7995YRJZ-1500RL7 - A Precision ADC from Analog Devices Inc.
The AD7995YRJZ-1500RL7 is a high-performance, 4-channel, 10-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed to operate from a single 2.7 V to 5.5 V power supply, making it suitable for a wide range of applications, including battery-powered devices, data acquisition systems, and industrial control systems.
This ADC features a fast I2C-compatible serial interface that supports standard, fast, and high-speed modes, which makes it an excellent choice for systems that require a high-speed data interface with low power consumption. The AD7995YRJZ-1500RL7 offers a throughput rate of 188 kSPS, providing the precision and speed needed for demanding applications.
The device comes in a compact 10-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB space, which is a critical factor in the design of modern electronic devices. The AD7995YRJZ-1500RL7 also features an automatic shutdown function that greatly reduces power consumption when the ADC is not in active conversion mode.
Key features of the AD7995YRJZ-1500RL7 include:
- Four single-ended inputs with a sequencer
- Low power consumption: 1 μA in shutdown mode
- Wide supply range: 2.7 V to 5.5 V
- High-speed I2C-compatible serial interface
- High throughput rate: 188 kSPS
- Internal 2.5 V reference
- Overvoltage protection
- Compact 10-lead MSOP package
The AD7995YRJZ-1500RL7's combination of features makes it an excellent choice for portable and low-power applications where space and power efficiency are crucial. Whether it's for medical devices, communication systems, or automation, this ADC from Analog Devices Inc. provides the reliability and performance required for precise data conversion in a compact form factor.
For designers and engineers looking for a high-quality ADC with multiple channels and a fast data rate, the AD7995YRJZ-1500RL7 is an outstanding choice that delivers both performance and value.