EN
  • EN
  • DE

AD8000YCPZ-R2

Part No AD8000YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8LFCSP  /  Current Feedback Amplifier 1 Circuit 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 4100V/µs
-3db Bandwidth 1.35 GHz
Current - Input Bias 5 µA
Voltage - Input Offset 1 mV
Current - Supply 13.5mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number AD8000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8000YCPZ-R2DKR,AD8000YCPZ-R2CT,AD8000YCPZ-R2TR,2156-AD8000YCPZ-R2,AD8000YCPZR2,ANAANAAD8000YCPZ-R2
Standard Package 250
Win Source Part Number 1215459-AD8000YCPZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8000YCPZ-R2 CAD Model

Description

Product Overview: AD8000YCPZ-R2 by Analog Devices Inc.

The AD8000YCPZ-R2 is a high-performance, single-channel, voltage feedback amplifier designed by Analog Devices Inc., a leading name in the semiconductor industry. This amplifier is part of the AD8000 series, known for its exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including medical imaging systems, high-speed data acquisition, and communication infrastructure.

Key Features

  • High-Speed Performance: The AD8000YCPZ-R2 boasts an impressive slew rate and bandwidth, enabling it to handle high-frequency signals with ease. This makes it suitable for applications where rapid signal processing is critical.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures that the signal integrity is maintained, providing clean and accurate amplification for high-fidelity applications.
  • Low Noise: The device exhibits low noise characteristics, which is essential for applications where signal quality and precision are paramount.
  • Flexible Power Supply: It operates with a wide range of power supplies, accommodating various system requirements and simplifying power management design.
  • Compact Packaging: The AD8000YCPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density circuit designs.

Applications

  • High-speed ADC drivers
  • Digital oscilloscopes
  • Professional video electronics
  • Ultrasound and MRI systems
  • Test and measurement equipment
  • High-speed communications systems

The AD8000YCPZ-R2 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that pushes the boundaries of speed and precision. Whether it's for an advanced medical imaging device or a high-speed communication system, this amplifier is engineered to deliver top-notch performance and reliability. Integrating the AD8000YCPZ-R2 into your design will ensure that your products stand out in terms of speed, accuracy, and quality.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess